33µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Cap Aluminum Lytic 33uF 50V 20% (5 X 11mm) Radial 2mm 250mA 5000h 105°C Bulk Product overview: 50YXJ33M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 50V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 50V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ33M5X11 can be used for catalog matching and distributor lookup.
CAP ALUM 33UF 20% 50V RADIAL
CAP ALUM 33UF 20% 50V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2323-ND | 58-50YXJ33M5X11 | 50YXJ33M5X11 | 50YXJ33M5X11 |
| Product Name | Aluminum Electrolytic Capacitors | 33uF 50V 250mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |