Rubycon Corporation Aluminum Electrolytic Capacitors 50YXJ330M10X20

Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote
Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1357589-50YXJ330M10X20 is an aluminum electrolytic capacitor from the YXJ series. It has a capacitance of 330 µF and a rated voltage of 50 V. The capacitor operates within a temperature range of -40°C to +105°C and is designed for a long lifespan, rated for 10,000 hours at 105°C. It features a tolerance of ±20% and a low impedance of 60 mOhms. The capacitor is polarized and suitable for general-purpose applications. It has a ripple current rating of 854 mA at 120 Hz and 1.22 A at 100 kHz. The component is packaged in a radial can style and is intended for through-hole mounting. Compliance with RoHS and REACH regulations is confirmed.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1357589-50YXJ330M10X20 is an aluminum electrolytic capacitor from the YXJ series. It has a capacitance of 330 µF and a rated voltage of 50 V. The capacitor operates within a temperature range of -40°C to +105°C and is designed for a long lifespan, rated for 10,000 hours at 105°C. It features a tolerance of ±20% and a low impedance of 60 mOhms. The capacitor is polarized and suitable for general-purpose applications. It has a ripple current rating of 854 mA at 120 Hz and 1.22 A at 100 kHz. The component is packaged in a radial can style and is intended for through-hole mounting. Compliance with RoHS and REACH regulations is confirmed.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1424-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1424-ND
Aluminum Electrolytic Capacitors 1189-1424-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
330uF 50V 1050mA Capacitor
58-50YXJ330M10X20
330uF 50V 1050mA Capacitor 58-50YXJ330M10X20
Cap Aluminum Lytic 330uF 50V 20% (10 X 20mm) Radial 5mm 1050mA 10000h 105°C Bulk Product overview: 50YXJ330M10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 50V, 1050mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 50V, 1050mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ330M10X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 50V 20% (10 X 20mm) Radial 5mm 1050mA 10000h 105°C Bulk Product overview: 50YXJ330M10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 50V, 1050mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 50V, 1050mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ330M10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357589-50YXJ330M10X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357589-50YXJ330M10X20
Capacitors - Aluminum Electrolytic Capacitors 1357589-50YXJ330M10X20
Win Source Part Number: 1357589-50YXJ330M10X 20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 854 mA @ 120 Hz Ripple Current @ High Frequency: 1.22 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 60 mOhms

Win Source Part Number: 1357589-50YXJ330M10X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 854 mA @ 120 Hz
Ripple Current @ High Frequency: 1.22 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 60 mOhms

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
50YXJ330M10X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 50YXJ330M10X20
330uF 50V ±20% Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

330uF 50V ±20% Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Yxj Series, 330 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5122 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxj Series, 330 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X5122
Aluminium Electrolytic Capacitor, Yxj Series, 330 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X5122
Aluminium Electrolytic Capacitor, YXJ Series, 330 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXJ Series, 330 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YXJ330M10X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50YXJ330M10X20
Capacitors - Aluminum Electrolytic Capacitors 50YXJ330M10X20
CAP ALUM 330UF 20% 50V RADIAL

CAP ALUM 330UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 50YXJ330M10X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50YXJ330M10X20
Aluminum Electrolytic Capacitors 50YXJ330M10X20
CAP ALUM 330UF 20% 50V RADIAL

CAP ALUM 330UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1424-ND 58-50YXJ330M10X20 1357589-50YXJ330M10X20 50YXJ330M10X20 08X5122 50YXJ330M10X20 50YXJ330M10X20
Product Name Aluminum Electrolytic Capacitors 330uF 50V 1050mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminium Electrolytic Capacitor, Yxj Series, 330 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPR630KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH3R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details