The Win Source Electronics part number 1329090-50YXJ22MT15X
Cap Aluminum Lytic 22uF 50V 20% (5 X 11mm) Radial 2.5mm 150mA 5000h 105°C Ammo Product overview: 50YXJ22MT15X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ22MT15X11 can be used for catalog matching and distributor lookup.
Manufacturer: Rubycon
Win Source Part Number: 1329090-50YXJ22MT15X
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Tape & Box (TB)
Size / Dimension: 0.197" Dia (5.00mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.079" (2.00mm)
Impedance: 700 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 99 mA @ 120 Hz
Ripple Current @ High Frequency: 180 mA @ 100 kHz
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAP ALUM 22UF 20% 50V RADIAL
CAP ALUM 22UF 20% 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-50YXJ22MT15X11 | 1329090-50YXJ22MT15X11 | 50YXJ22MT15X11-ND | 50YXJ22MT15X11 | 50YXJ22MT15X11 |
| Product Name | 22uF 50V 150mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |