Cap Aluminum Lytic 2200uF 50V 20% (16 X 35.5mm) Radial 7.5mm 3150mA 10000h 105°C Bulk Product overview: 50YXJ2200M16X35.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 50V, 3150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 50V, 3150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ2200M16X35.5
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, YXJ Series, 2200 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 2200UF 20% 50V RADIAL
CAP ALUM 2200UF 20% 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-50YXJ2200M16X35.5 | 1189-1422-ND | 08X5120 | 50YXJ2200M16X35.5 | 50YXJ2200M16X35.5 |
| Product Name | 2200uF 50V 3150mA Capacitor | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Yxj Series, 2200 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |