Cap Aluminum Lytic 100uF 50V 20% (8 X 11.5mm) Radial 3.5mm 555mA 7000h 105°C Product overview: 50YXJ100MCE8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V, 555mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, 555mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ100MCE8X11.5
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
CAP ALUM 100UF 20% 50V RADIAL
CAP ALUM 100UF 20% 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-50YXJ100MCE8X11.5 | 1189-50YXJ100MCE8X11.5-ND | 50YXJ100MCE8X11.5 | 50YXJ100MCE8X11.5 |
| Product Name | 100uF 50V 555mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1.00E8 microF | 100 microF | 100 microF | 100 microF |