Manufacturer: Rubycon
Win Source Part Number: 1328897-50YXJ100M8X1
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 170 mOhms
Lifetime @ Temp.: 7000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 388.5 mA @ 120 Hz
Ripple Current @ High Frequency: 555 mA @ 100 kHz
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Cap Aluminum Lytic 100uF 50V 20% (8 X 11.5mm) Radial 3.5mm 400mA 7000h 105°C Bulk Product overview: 50YXJ100M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ100M8X11.5 can be used for catalog matching and distributor lookup.
CAP ALUM 100UF 20% 50V RADIAL
100uF 50V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 100UF 20% 50V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1328897-50YXJ100M8X11.5 | 50YXJ100M8X11.5-ND | 58-50YXJ100M8X11.5 | 50YXJ100M8X11.5 | 50YXJ100M8X11.5 | 50YXJ100M8X11.5 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 100uF 50V 400mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |