Rubycon Corporation Aluminum Electrolytic Capacitors 50YXG22MEFC5X11

Description
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1755-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1755-ND
Aluminum Electrolytic Capacitors 1189-1755-ND
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

22µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YXG22MEFC5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50YXG22MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 50YXG22MEFC5X11
CAP ALUM 22UF 20% 50V RADIAL

CAP ALUM 22UF 20% 50V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Yxg Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5106 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
08X5106
Aluminium Electrolytic Capacitor, Yxg Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon 08X5106
Aluminium Electrolytic Capacitor, YXG Series, 22 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 22 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1755-ND 50YXG22MEFC5X11 08X5106
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxg Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details