Rubycon Corporation Aluminium Capacitors 50YXG100MEFC8X11.5

Description
Capacitor Al 105deg 100uF 50V 8x11.5
Request a Quote Datasheet
Description
Capacitor Al 105deg 100uF 50V 8x11.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7048018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7048018
Aluminium Capacitors 7048018
Capacitor Al 105deg 100uF 50V 8x11.5

Capacitor Al 105deg 100uF 50V 8x11.5

Supplier's Site
Aluminium Capacitors - 7048018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7048018P
Aluminium Capacitors 7048018P
Capacitor Al 105deg 100uF 50V 8x11.5

Capacitor Al 105deg 100uF 50V 8x11.5

Supplier's Site
Aluminium Capacitors - 1727449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727449
Aluminium Capacitors 1727449
Capacitor Al 105deg 100uF 50V 8x11.5

Capacitor Al 105deg 100uF 50V 8x11.5

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-50YXG100MEFC8X11.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-50YXG100MEFC8X11.5-ND
Aluminum Electrolytic Capacitors 1189-50YXG100MEFC8X11.5-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YXG100MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50YXG100MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 50YXG100MEFC8X11.5
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site
Capacitor Alum Elect, 100Uf, 50V, 20%, Radial; Capacitance Rubycon - 54T6976 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 100Uf, 50V, 20%, Radial; Capacitance Rubycon
54T6976
Capacitor Alum Elect, 100Uf, 50V, 20%, Radial; Capacitance Rubycon 54T6976
CAPACITOR ALUM ELECT, 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:3.5mm RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 50V, 20%; Capacitance Rubycon - 49AC8812 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 50V, 20%; Capacitance Rubycon
49AC8812
Cap, 100Μf, 50V, 20%; Capacitance Rubycon 49AC8812
CAP, 100µF, 50V, 20%; Capacitance:100µF; Voltage Rating:50V; Product Range:YXG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 100µF, 50V, 20%; Capacitance:100µF; Voltage Rating:50V; Product Range:YXG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7048018 7048018P 1189-50YXG100MEFC8X11.5-ND 50YXG100MEFC8X11.5 54T6976 49AC8812
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 100Uf, 50V, 20%, Radial; Capacitance Rubycon Cap, 100Μf, 50V, 20%; Capacitance Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details