4.7uF 50V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP, 4.7µF, 50V, 20% ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - Radial Leaded LOW IMPEDANCE ELECTROLYTIC CAPACITORS
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 50YXF4R7MEFC5X11 | 49AC8811 | 50YXF4R7MEFC5X11 |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Cap, 4.7Μf, 50V, 20% Rohs Compliant Rubycon | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |