Rubycon Corporation Aluminum Electrolytic Capacitors 50YXF4.7MEFCT15X11

Description
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 50YXF4.7MEFCT15X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
50YXF4.7MEFCT15X11-ND
Aluminum Electrolytic Capacitors 50YXF4.7MEFCT15X11-ND
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YXF4.7MEFCT15X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50YXF4.7MEFCT15X11
Capacitors - Aluminum Electrolytic Capacitors 50YXF4.7MEFCT15X11
CAP ALUM 4.7UF 20% 50V RADIAL

CAP ALUM 4.7UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 50YXF4.7MEFCT15X11-ND 50YXF4.7MEFCT15X11
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details