2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAPACITOR ALUM ELECT, 2.2UF, 50V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; Product Length:-RoHS Compliant: Yes
CAP ALUM 2.2UF 20% 50V RADIAL
CAP ALUM 2.2UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2923-ND | 54T6966 | 50YXF2.2MEFC5X11 | 50YXF2.2MEFC5X11 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 2.2Uf, 50V, 20%, Radial; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Features | Polarized | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |