Rubycon Corporation 3300UF 50V Capacitor 50USR3300M22X35

Description
CAP ALUM 3300UF 20% 50V SNAP Product overview: 50USR3300M22X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50USR3300M22X35 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 3300UF 20% 50V SNAP Product overview: 50USR3300M22X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50USR3300M22X35 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3300UF 50V Capacitor - 58-50USR3300M22X35 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3300UF 50V Capacitor
58-50USR3300M22X35
3300UF 50V Capacitor 58-50USR3300M22X35
CAP ALUM 3300UF 20% 50V SNAP Product overview: 50USR3300M22X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50USR3300M22X35 can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 50V SNAP Product overview: 50USR3300M22X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50USR3300M22X35 can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - 50USR3300M22X35 - 1101804-50USR3300M22X35 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 50USR3300M22X35
1101804-50USR3300M22X35
Aluminum Capacitors - 50USR3300M22X35 1101804-50USR3300M22X35
Manufacturer: Rubycon Win Source Part Number: 1101804-50USR3300M22 X35 Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Rubycon
Win Source Part Number: 1101804-50USR3300M22X35
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50USR3300M22X35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50USR3300M22X35
Capacitors - Aluminum Electrolytic Capacitors 50USR3300M22X35
CAP ALUM 3300UF 20% 50V SNAP

CAP ALUM 3300UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-50USR3300M22X35 1101804-50USR3300M22X35 50USR3300M22X35
Product Name 3300UF 50V Capacitor Aluminum Capacitors - 50USR3300M22X35 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details