Rubycon Corporation Aluminum Electrolytic Capacitors 50USC10000MEFCSN30X40

Description
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-50USC10000MEFCSN30X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-50USC10000MEFCSN30X40-ND
Aluminum Electrolytic Capacitors 1189-50USC10000MEFCSN30X40-ND
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
10000uF 50V 5020mA Capacitor
58-50USC10000MEFCSN30X40
10000uF 50V 5020mA Capacitor 58-50USC10000MEFCSN30X40
Cap Aluminum Lytic 10000uF 50V 20% (30 X 40mm) Snap-In 10mm 5020mA 3000h 85°C Bulk Product overview: 50USC10000MEFCSN30X4 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 50V, 5020mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 50V, 5020mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50USC10000MEFCSN3 0X40 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10000uF 50V 20% (30 X 40mm) Snap-In 10mm 5020mA 3000h 85°C Bulk Product overview: 50USC10000MEFCSN30X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 50V, 5020mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 50V, 5020mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50USC10000MEFCSN30X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50USC10000MEFCSN30X40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50USC10000MEFCSN30X40
Capacitors - Aluminum Electrolytic Capacitors 50USC10000MEFCSN30X40
CAP ALUM 10000UF 20% 50V SNAP

CAP ALUM 10000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-50USC10000MEFCSN30X40-ND 58-50USC10000MEFCSN30X40 50USC10000MEFCSN30X40
Product Name Aluminum Electrolytic Capacitors 10000uF 50V 5020mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details