47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
Win Source Part Number: 1349997-50TRV47M8X10
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: TRV
Package: Tape & Reel
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Impedance: 360 mOhms
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 175 mA @ 120 Hz
Ripple Current @ High Frequency: 350 mA @ 100 kHz
CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can; Capacitance:47µF; Voltage Rating:50V; ESR:0.36ohm; Product Range:TRV Series; Lifetime @ Temperature:8000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM 47UF 20% 50V SMD
| DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3568-1-ND | 1189-3568-6-ND | 1349997-50TRV47M8X10.5 | 91Y7230 | 50TRV47M8X10.5 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 47Μf, 50V, Smd; Ae Capacitor Case Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |