Rubycon Corporation Aluminum Electrolytic Capacitors 50TRV390M12.5X16

Description
390µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3571-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3571-6-ND
Aluminum Electrolytic Capacitors 1189-3571-6-ND
390µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

390µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3571-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3571-2-ND
Aluminum Electrolytic Capacitors 1189-3571-2-ND
390µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

390µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3571-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3571-1-ND
Aluminum Electrolytic Capacitors 1189-3571-1-ND
390µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

390µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, 390Μf, 50V, Smd; Ae Capacitor Case Rubycon - 91Y7229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 50V, Smd; Ae Capacitor Case Rubycon
91Y7229
Cap, 390Μf, 50V, Smd; Ae Capacitor Case Rubycon 91Y7229
CAP, 390µF, 50V, SMD; AE Capacitor Case:Radial Can; Capacitance:390µF; Voltage Rating:50V; ESR:0.15ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 390µF, 50V, SMD; AE Capacitor Case:Radial Can; Capacitance:390µF; Voltage Rating:50V; ESR:0.15ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50TRV390M12.5X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50TRV390M12.5X16
Capacitors - Aluminum Electrolytic Capacitors 50TRV390M12.5X16
CAP ALUM 390UF 20% 50V SMD

CAP ALUM 390UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3571-6-ND 1189-3571-2-ND 91Y7229 50TRV390M12.5X16
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 390Μf, 50V, Smd; Ae Capacitor Case Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers