Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 50TRV1500M18X21.5

Description
Win Source Part Number: 1337495-50TRV1500M18 X21.5 Category: Capacitors - Aluminum Electrolytic Capacitors Series: TRV Package: Tape & Reel Size / Dimension: 0.709" Dia (18.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 75 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 50 V Impedance: 72 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 990 mA @ 120 Hz Ripple Current @ High Frequency: 1.65 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1337495-50TRV1500M18 X21.5 Category: Capacitors - Aluminum Electrolytic Capacitors Series: TRV Package: Tape & Reel Size / Dimension: 0.709" Dia (18.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 75 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 50 V Impedance: 72 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 990 mA @ 120 Hz Ripple Current @ High Frequency: 1.65 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1337495-50TRV1500M18X21.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337495-50TRV1500M18X21.5
Capacitors - Aluminum Electrolytic Capacitors 1337495-50TRV1500M18X21.5
Win Source Part Number: 1337495-50TRV1500M18 X21.5 Category: Capacitors - Aluminum Electrolytic Capacitors Series: TRV Package: Tape & Reel Size / Dimension: 0.709" Dia (18.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 75 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 50 V Impedance: 72 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 990 mA @ 120 Hz Ripple Current @ High Frequency: 1.65 A @ 100 kHz

Win Source Part Number: 1337495-50TRV1500M18X21.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: TRV
Package: Tape & Reel
Size / Dimension: 0.709" Dia (18.00mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 75
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Impedance: 72 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 990 mA @ 120 Hz
Ripple Current @ High Frequency: 1.65 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3575-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3575-1-ND
Aluminum Electrolytic Capacitors 1189-3575-1-ND
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

1500µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3575-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3575-6-ND
Aluminum Electrolytic Capacitors 1189-3575-6-ND
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

1500µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3575-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3575-2-ND
Aluminum Electrolytic Capacitors 1189-3575-2-ND
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

1500µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50TRV1500M18X21.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50TRV1500M18X21.5
Capacitors - Aluminum Electrolytic Capacitors 50TRV1500M18X21.5
CAP ALUM 1500UF 20% 50V SMD

CAP ALUM 1500UF 20% 50V SMD

Supplier's Site
Cap, 1500Μf, 50V, Smd; Ae Capacitor Case Rubycon - 91Y7226 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 50V, Smd; Ae Capacitor Case Rubycon
91Y7226
Cap, 1500Μf, 50V, Smd; Ae Capacitor Case Rubycon 91Y7226
CAP, 1500µF, 50V, SMD; AE Capacitor Case:Radial Can; Capacitance:1500µF; Voltage Rating:50V; ESR:0.072ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 1500µF, 50V, SMD; AE Capacitor Case:Radial Can; Capacitance:1500µF; Voltage Rating:50V; ESR:0.072ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1337495-50TRV1500M18X21.5 1189-3575-1-ND 1189-3575-6-ND 50TRV1500M18X21.5 91Y7226
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1500Μf, 50V, Smd; Ae Capacitor Case Rubycon
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Polymer - 157XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details