Rubycon Corporation Aluminum Electrolytic Capacitors 50RX3047M8X11.5

Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Request a Quote Datasheet
Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2313-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2313-ND
Aluminum Electrolytic Capacitors 1189-2313-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307297-50RX3047M8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307297-50RX3047M8X11.5
Capacitors - Aluminum Electrolytic Capacitors 1307297-50RX3047M8X11.5
Win Source Part Number: 1307297-50RX3047M8X1 1.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: RX30 Package: Bulk Applications: Automotive Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Lead Spacing: 0.138" (3.50mm) Impedance: 280 mOhms Lifetime @ Temp.: 2000 Hrs @ 130°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 50RX3047M8X11.5,2266 -50RX3047M8X11.5,118 9-2313 Ripple Current @ Low Frequency: 210 mA @ 120 Hz Ripple Current @ High Frequency: 300 mA @ 100 kHz

Win Source Part Number: 1307297-50RX3047M8X11.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: RX30
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lead Spacing: 0.138" (3.50mm)
Impedance: 280 mOhms
Lifetime @ Temp.: 2000 Hrs @ 130°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 50RX3047M8X11.5,2266-50RX3047M8X11.5,1189-2313
Ripple Current @ Low Frequency: 210 mA @ 120 Hz
Ripple Current @ High Frequency: 300 mA @ 100 kHz

Buy Now Datasheet
Aluminium Capacitors - 7047955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047955
Aluminium Capacitors 7047955
Rubycon 50RX3047M8X11.5 Capacitor

Rubycon 50RX3047M8X11.5 Capacitor

Supplier's Site
Aluminium Capacitors - 7047955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047955P
Aluminium Capacitors 7047955P
Rubycon 50RX3047M8X11.5 Capacitor

Rubycon 50RX3047M8X11.5 Capacitor

Supplier's Site
Aluminium Capacitors - 1726189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726189
Aluminium Capacitors 1726189
Rubycon 50RX3047M8X11.5 Capacitor

Rubycon 50RX3047M8X11.5 Capacitor

Supplier's Site
Singapore, Singapore
47uF 50V 300mA Capacitor
58-50RX3047M8X11.5
47uF 50V 300mA Capacitor 58-50RX3047M8X11.5
47uF 50V Aluminum Electrolytic Capacitor, Radial, 300mA, 130°C Product overview: 50RX3047M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, 300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50RX3047M8X11.5 can be used for catalog matching and distributor lookup.

47uF 50V Aluminum Electrolytic Capacitor, Radial, 300mA, 130°C Product overview: 50RX3047M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, 300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50RX3047M8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Rx30 Series, 47 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2788 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rx30 Series, 47 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
39K2788
Aluminium Electrolytic Capacitor, Rx30 Series, 47 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 39K2788
Aluminium Electrolytic Capacitor, RX30 Series, 47 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RX30 Series, 47 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50RX3047M8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50RX3047M8X11.5
Capacitors - Aluminum Electrolytic Capacitors 50RX3047M8X11.5
CAP ALUM 47UF 20% 50V RADIAL

CAP ALUM 47UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 50RX3047M8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50RX3047M8X11.5
Aluminum Electrolytic Capacitors 50RX3047M8X11.5
CAP ALUM 47UF 20% 50V RADIAL

CAP ALUM 47UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2313-ND 1307297-50RX3047M8X11.5 7047955 7047955P 58-50RX3047M8X11.5 39K2788 50RX3047M8X11.5 50RX3047M8X11.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors 47uF 50V 300mA Capacitor Aluminium Electrolytic Capacitor, Rx30 Series, 47 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C17CF3R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details