Rubycon Corporation Aluminium Capacitors 50RX30470M12.5X25

Description
Rubycon 50RX30470M12.5X25 Capacitor
Request a Quote Datasheet
Description
Rubycon 50RX30470M12.5X25 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7047961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047961
Aluminium Capacitors 7047961
Rubycon 50RX30470M12.5X25 Capacitor

Rubycon 50RX30470M12.5X25 Capacitor

Supplier's Site
Aluminium Capacitors - 7047961P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047961P
Aluminium Capacitors 7047961P
Rubycon 50RX30470M12.5X25 Capacitor

Rubycon 50RX30470M12.5X25 Capacitor

Supplier's Site
Aluminium Capacitors - 1727611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727611
Aluminium Capacitors 1727611
Rubycon 50RX30470M12.5X25 Capacitor

Rubycon 50RX30470M12.5X25 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 50RX30470M12.5X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
50RX30470M12.5X25-ND
Aluminum Electrolytic Capacitors 50RX30470M12.5X25-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50RX30470M12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50RX30470M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 50RX30470M12.5X25
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Rx30 Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2789 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rx30 Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
39K2789
Aluminium Electrolytic Capacitor, Rx30 Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 39K2789
Aluminium Electrolytic Capacitor, RX30 Series, 470 - F, - 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RX30 Series, 470 - F, - 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7047961 7047961P 50RX30470M12.5X25-ND 50RX30470M12.5X25 39K2789
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Rx30 Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details