Rubycon 50RX3010M8X11.5 Capacitor
Rubycon 50RX3010M8X11.5 Capacitor
Rubycon 50RX3010M8X11.5 Capacitor
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
10uF 50V Radial Aluminum Electrolytic Capacitor 20% 8x11.5mm Product overview: 50RX3010M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50RX3010M8X11.5 can be used for catalog matching and distributor lookup.
CAP ALUM 10UF 20% 50V RADIAL
CAP ALUM 10UF 20% 50V RADIAL
Aluminium Electrolytic Capacitor, RX30 Series, 10 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7047942 | 7047942P | 1189-2922-ND | 58-50RX3010M8X11.5 | 50RX3010M8X11.5 | 50RX3010M8X11.5 | 39K2782 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 10uF 50V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Rx30 Series, 10 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Operating Temperature | -40 C (-40 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |