Rubycon 50RX30100M10X12.5 Capacitor
Rubycon 50RX30100M10X12.5 Capacitor
Rubycon 50RX30100M10X12.5 Capacitor
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
CAP ALUM 100UF 20% 50V RADIAL
Aluminium Electrolytic Capacitor, RX30 Series, 100 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 100UF 20% 50V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7047958 | 7047958P | 1189-2311-ND | 50RX30100M10X12.5 | 39K2783 | 50RX30100M10X12.5 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Rx30 Series, 100 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Operating Temperature | -40 C (-40 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |