Rubycon Corporation Aluminum - Polymer Capacitors 50PZJ180M10X11

Description
180µF 50V Aluminum - Polymer Capacitors Radial, Can 18mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
180µF 50V Aluminum - Polymer Capacitors Radial, Can 18mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-50PZJ180M10X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-50PZJ180M10X11-ND
Aluminum - Polymer Capacitors 1189-50PZJ180M10X11-ND
180µF 50V Aluminum - Polymer Capacitors Radial, Can 18mOhm 4000 Hrs @ 125°C

180µF 50V Aluminum - Polymer Capacitors Radial, Can 18mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 50PZJ180M10X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
50PZJ180M10X11
Capacitors - Aluminum - Polymer Capacitors 50PZJ180M10X11
CAP ALUM POLY HYB 180UF 50V T/H

CAP ALUM POLY HYB 180UF 50V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 50PZJ180M10X11 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
50PZJ180M10X11
Aluminum - Polymer Capacitors 50PZJ180M10X11
RADIAL 50V 180UF

RADIAL 50V 180UF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-50PZJ180M10X11-ND 50PZJ180M10X11 50PZJ180M10X11
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers