68µF 50V Aluminum - Polymer Capacitors Radial, Can 30mOhm 4000 Hrs @ 135°C
CAP ALUM HYBRID 68UF 20% 50V T/H
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-50PZH68M8X9-ND | 50PZH68M8X9 | 50PZH68M8X9 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |