Rubycon Corporation 100uF 50V Capacitor 50PZE100M10X9

Description
Polymer Al Electrolytic Cap 100uF 50V 20% Radial Product overview: 50PZE100M10X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50PZE100M10X9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Al Electrolytic Cap 100uF 50V 20% Radial Product overview: 50PZE100M10X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50PZE100M10X9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 50V Capacitor
69-50PZE100M10X9
100uF 50V Capacitor 69-50PZE100M10X9
Polymer Al Electrolytic Cap 100uF 50V 20% Radial Product overview: 50PZE100M10X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50PZE100M10X9 can be used for catalog matching and distributor lookup.

Polymer Al Electrolytic Cap 100uF 50V 20% Radial Product overview: 50PZE100M10X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50PZE100M10X9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 50PZE100M10X9-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
50PZE100M10X9-ND
Aluminum - Polymer Capacitors 50PZE100M10X9-ND
100µF 50V Aluminum - Polymer Capacitors Radial, Can 28mOhm 10000 Hrs @ 105°C

100µF 50V Aluminum - Polymer Capacitors Radial, Can 28mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 50PZE100M10X9 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
50PZE100M10X9
Aluminum - Polymer Capacitors 50PZE100M10X9
CAP ALUM POLY HYB 100UF 50V T/H

CAP ALUM POLY HYB 100UF 50V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 50PZE100M10X9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
50PZE100M10X9
Capacitors - Aluminum - Polymer Capacitors 50PZE100M10X9
CAP ALUM POLY HYB 100UF 50V T/H

CAP ALUM POLY HYB 100UF 50V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 50PZE100M10X9 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
50PZE100M10X9
Aluminum - Polymer Capacitors 50PZE100M10X9
CAP ALUM POLY HYB 100UF 50V T/H

CAP ALUM POLY HYB 100UF 50V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-50PZE100M10X9 50PZE100M10X9-ND 50PZE100M10X9 50PZE100M10X9 50PZE100M10X9
Product Name 100uF 50V Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 1.00E8 microF 100 microF 100 microF 100 microF 100 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB400KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details