Rubycon Corporation Aluminum Electrolytic Capacitors 50PX2200MEFC16X31.5

Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1753-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1753-ND
Aluminum Electrolytic Capacitors 1189-1753-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
2200uF 50V 1600mA Capacitor
58-50PX2200MEFC16X31.5
2200uF 50V 1600mA Capacitor 58-50PX2200MEFC16X31.5
Cap Aluminum Lytic 2200uF 50V 20% (16 X 31.5mm) Radial 7.5mm 1600mA 2000h 105°C Bulk Product overview: 50PX2200MEFC16X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 50V, 1600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 50V, 1600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50PX2200MEFC16X31 .5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 50V 20% (16 X 31.5mm) Radial 7.5mm 1600mA 2000h 105°C Bulk Product overview: 50PX2200MEFC16X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 50V, 1600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 50V, 1600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50PX2200MEFC16X31.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 50PX2200MEFC16X31.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50PX2200MEFC16X31.5
Aluminum Electrolytic Capacitors 50PX2200MEFC16X31.5
CAP ALUM 2200UF 20% 50V RADIAL

CAP ALUM 2200UF 20% 50V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 2200Uf, 50V, 20%, Radial; Capacitance Rubycon - 39T8996 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2200Uf, 50V, 20%, Radial; Capacitance Rubycon
39T8996
Aluminum Electrolytic Capacitor, 2200Uf, 50V, 20%, Radial; Capacitance Rubycon 39T8996
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 50V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 50V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Px Series, 2200 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5090 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 2200 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
08X5090
Aluminium Electrolytic Capacitor, Px Series, 2200 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 08X5090
Aluminium Electrolytic Capacitor, PX Series, 2200 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 2200 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50PX2200MEFC16X31.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50PX2200MEFC16X31.5
Capacitors - Aluminum Electrolytic Capacitors 50PX2200MEFC16X31.5
CAP ALUM 2200UF 20% 50V RADIAL

CAP ALUM 2200UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1753-ND 58-50PX2200MEFC16X31.5 50PX2200MEFC16X31.5 39T8996 08X5090 50PX2200MEFC16X31.5
Product Name Aluminum Electrolytic Capacitors 2200uF 50V 1600mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 2200Uf, 50V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Px Series, 2200 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details