2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAP ALUM 2200UF 20% 50V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1189-50PK2200MEFC16X35.5-ND | 50PK2200MEFC16X35.5 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |