Rubycon Corporation Aluminium Capacitors 50PK10MEFC5X11

Description
Rubycon 50PK10MEFC5X11 Capacitor
Request a Quote Datasheet
Description
Rubycon 50PK10MEFC5X11 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7639456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7639456
Aluminium Capacitors 7639456
Rubycon 50PK10MEFC5X11 Capacitor

Rubycon 50PK10MEFC5X11 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1357600-50PK10MEFC5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357600-50PK10MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 1357600-50PK10MEFC5X11
Win Source Part Number: 1357600-50PK10MEFC5X 11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: PK Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 2000 Hrs @ 85°C Applications: General Purpose Ripple Current @ Low Frequency: 60 mA @ 120 Hz Ripple Current @ High Frequency: 90 mA @ 10 kHz Lead Spacing: 0.079" (2.00mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357600-50PK10MEFC5X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: PK
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Applications: General Purpose
Ripple Current @ Low Frequency: 60 mA @ 120 Hz
Ripple Current @ High Frequency: 90 mA @ 10 kHz
Lead Spacing: 0.079" (2.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2309-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2309-ND
Aluminum Electrolytic Capacitors 1189-2309-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
10uF 50V 60mA Capacitor
58-50PK10MEFC5X11
10uF 50V 60mA Capacitor 58-50PK10MEFC5X11
Cap Aluminum Lytic 10uF 50V 20% (5 X 11mm) Radial 2mm 60mA 2000h 85°C Bulk Product overview: 50PK10MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V, 60mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, 60mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50PK10MEFC5X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 50V 20% (5 X 11mm) Radial 2mm 60mA 2000h 85°C Bulk Product overview: 50PK10MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V, 60mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, 60mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50PK10MEFC5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50PK10MEFC5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50PK10MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 50PK10MEFC5X11
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
50PK10MEFC5X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 50PK10MEFC5X11
10uF 50V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

10uF 50V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 50PK10MEFC5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50PK10MEFC5X11
Aluminum Electrolytic Capacitors 50PK10MEFC5X11
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7639456 1357600-50PK10MEFC5X11 1189-2309-ND 58-50PK10MEFC5X11 50PK10MEFC5X11 50PK10MEFC5X11 50PK10MEFC5X11
Product Name Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 10uF 50V 60mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -25 to 85 C (-13 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1713219 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details