Rubycon Corporation Aluminum - Polymer Capacitors 50PEV22M6.3X6.1

Description
22µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C
Request a Quote
Description
22µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 50PEV22M6.3X6.1 is a hybrid type conductive polymer aluminum solid electrolytic capacitor manufactured by Lingto Electronic Limited. It operates within a temperature range of -55°C to +105°C and has a rated voltage range of 25V to 80V DC. The capacitor has a capacitance of 22µF with a tolerance of ±20% at 20°C and 120Hz. This component is designed for a load life of 10,000 hours at 105°C when subjected to rated voltage and ripple current. It meets AEC-Q200 standards and is RoHS compliant. The leakage current is specified to be no more than 0.01CV or 3µA, whichever is greater, after two minutes of applying the rated voltage. The capacitor also exhibits low impedance characteristics, with an impedance ratio of Z(-55°C)/Z(+20°C) not exceeding 2.0 at 100kHz. Engineers considering this capacitor should note its durability under high temperature and humidity conditions, as it maintains performance within ±30% of its initial capacitance after 2000 hours at 85°C and 85% relative humidity. The product is suitable for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The 50PEV22M6.3X6.1 is a hybrid type conductive polymer aluminum solid electrolytic capacitor manufactured by Lingto Electronic Limited. It operates within a temperature range of -55°C to +105°C and has a rated voltage range of 25V to 80V DC. The capacitor has a capacitance of 22µF with a tolerance of ±20% at 20°C and 120Hz. This component is designed for a load life of 10,000 hours at 105°C when subjected to rated voltage and ripple current. It meets AEC-Q200 standards and is RoHS compliant. The leakage current is specified to be no more than 0.01CV or 3µA, whichever is greater, after two minutes of applying the rated voltage. The capacitor also exhibits low impedance characteristics, with an impedance ratio of Z(-55°C)/Z(+20°C) not exceeding 2.0 at 100kHz. Engineers considering this capacitor should note its durability under high temperature and humidity conditions, as it maintains performance within ±30% of its initial capacitance after 2000 hours at 85°C and 85% relative humidity. The product is suitable for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-3802-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-3802-2-ND
Aluminum - Polymer Capacitors 1189-3802-2-ND
22µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

22µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-3802-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-3802-1-ND
Aluminum - Polymer Capacitors 1189-3802-1-ND
22µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

22µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-3802-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-3802-6-ND
Aluminum - Polymer Capacitors 1189-3802-6-ND
22µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

22µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 50PEV22M6.3X6.1 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
50PEV22M6.3X6.1
Aluminum - Polymer Capacitors 50PEV22M6.3X6.1
CAP ALUM POLY 22UF 20% 50V SMD

CAP ALUM POLY 22UF 20% 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 50PEV22M6.3X6.1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
50PEV22M6.3X6.1
Capacitors - Aluminum - Polymer Capacitors 50PEV22M6.3X6.1
CAP ALUM HYB 22UF 20% 50V SMD

CAP ALUM HYB 22UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3802-2-ND 1189-3802-6-ND 50PEV22M6.3X6.1 50PEV22M6.3X6.1
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C643U030EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1208-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details