Rubycon Corporation Aluminum - Polymer Capacitors 50PEV100M10X10.5

Description
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 50PEV100M10X10.5TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
50PEV100M10X10.5TR-ND
Aluminum - Polymer Capacitors 50PEV100M10X10.5TR-ND
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C

100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 50PEV100M10X10.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
50PEV100M10X10.5CT-ND
Aluminum - Polymer Capacitors 50PEV100M10X10.5CT-ND
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C

100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 50PEV100M10X10.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
50PEV100M10X10.5DKR-ND
Aluminum - Polymer Capacitors 50PEV100M10X10.5DKR-ND
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C

100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 50V Capacitor
69-50PEV100M10X10.5
SMD 100uF 50V Capacitor 69-50PEV100M10X10.5
100uF 50V Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: 50PEV100M10X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50PEV100M10X10.5 can be used for catalog matching and distributor lookup.

100uF 50V Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: 50PEV100M10X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50PEV100M10X10.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 50PEV100M10X10.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
50PEV100M10X10.5
Capacitors - Aluminum - Polymer Capacitors 50PEV100M10X10.5
CAP ALUM HYB 100UF 20% 50V SMD

CAP ALUM HYB 100UF 20% 50V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 50PEV100M10X10.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
50PEV100M10X10.5
Aluminum - Polymer Capacitors 50PEV100M10X10.5
CAP ALUM POLY HYB 100UF 50V SMD

CAP ALUM POLY HYB 100UF 50V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 50PEV100M10X10.5TR-ND 50PEV100M10X10.5DKR-ND 69-50PEV100M10X10.5 50PEV100M10X10.5 50PEV100M10X10.5
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors SMD 100uF 50V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 1.00E8 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details