0.047µF Film Capacitor 50V Acrylic, Metallized 0805 (2012 Metric)
0.047µF Film Capacitor 50V Acrylic, Metallized 0805 (2012 Metric)
0.047µF Film Capacitor 50V Acrylic, Metallized 0805 (2012 Metric)
CAP FILM 0.047UF 20% 50VDC 0805
CAP FILM 0.047UF 20% 50VDC 0805
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2545-2-ND | 1189-2545-6-ND | 50MU473MZ22012 | 50MU473MZ22012 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |