Rubycon Corporation Aluminium Electrolytic Capacitor, Ml Series, 2.2 F, 20%, 50 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon 50ML2R2MEFC4X5

Description
Aluminium Electrolytic Capacitor, ML Series, 2.2 - F, - 20%, 50 V, 4 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, ML Series, 2.2 - F, - 20%, 50 V, 4 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Ml Series, 2.2 F, 20%, 50 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2778 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ml Series, 2.2 F, 20%, 50 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon
39K2778
Aluminium Electrolytic Capacitor, Ml Series, 2.2 F, 20%, 50 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon 39K2778
Aluminium Electrolytic Capacitor, ML Series, 2.2 - F, - 20%, 50 V, 4 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ML Series, 2.2 - F, - 20%, 50 V, 4 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 39K2778
Product Name Aluminium Electrolytic Capacitor, Ml Series, 2.2 F, 20%, 50 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details