Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 50ML10MEFCT55X7

Description
Win Source Part Number: 1358130-50ML10MEFCT5 5X7 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ML Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 30 mA @ 120 Hz Ripple Current @ High Frequency: 45 mA @ 10 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.315" (8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1358130-50ML10MEFCT5 5X7 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ML Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 30 mA @ 120 Hz Ripple Current @ High Frequency: 45 mA @ 10 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.315" (8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1358130-50ML10MEFCT55X7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358130-50ML10MEFCT55X7
Capacitors - Aluminum Electrolytic Capacitors 1358130-50ML10MEFCT55X7
Win Source Part Number: 1358130-50ML10MEFCT5 5X7 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ML Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 30 mA @ 120 Hz Ripple Current @ High Frequency: 45 mA @ 10 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.315" (8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358130-50ML10MEFCT55X7
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ML
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 30 mA @ 120 Hz
Ripple Current @ High Frequency: 45 mA @ 10 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.315" (8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 50ML10MEFCT55X7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
50ML10MEFCT55X7-ND
Aluminum Electrolytic Capacitors 50ML10MEFCT55X7-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
50ML10MEFCT55X7
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 50ML10MEFCT55X7
10uF 50V ±20% 30mA@120Hz Plugin,D5xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS

10uF 50V ±20% 30mA@120Hz Plugin,D5xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50ML10MEFCT55X7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50ML10MEFCT55X7
Capacitors - Aluminum Electrolytic Capacitors 50ML10MEFCT55X7
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1358130-50ML10MEFCT55X7 50ML10MEFCT55X7-ND 50ML10MEFCT55X7 50ML10MEFCT55X7
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101202U200EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details