Manufacturer: Rubycon
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991887-50F2D104J
Voltage Rating: 50 V
Capacitance: 100 nF
Tolerance: 5 %
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 50F2D104J50F2D 104J;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991887-50F2D104J |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 50F2D104J |