330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Cap Aluminum Lytic 330uF 500V 20% (35 X 45mm) Snap-In 10mm 1810mA 5000h 105°C Automotive Product overview: 500VXG330MEFCSN35X45
CAP ALUM 330UF 20% 500V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2020-ND | 58-500VXG330MEFCSN35X45 | 500VXG330MEFCSN35X45 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 330uF 500V 1810mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |