Rubycon Corporation Aluminum Electrolytic Capacitors 500BXC22MEFCG412.5X35

Description
22µF 500V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote
Description
22µF 500V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500BXC22MEFCG412.5X35 is a radial lead aluminum electrolytic capacitor manufactured by Lingto Electronic Limited. It has a capacitance of 22µF with a tolerance of ±20% at 20°C and 120Hz. The capacitor operates within a temperature range of -25°C to +105°C and is rated for a maximum voltage of 500V DC. It features a load life of 8,000 to 12,000 hours at 105°C under specified conditions. The product is compliant with RoHS standards, making it suitable for environmentally conscious applications. This capacitor is particularly recommended for use in LED lighting power supply circuits.

Datasheet Summary
Powered by GS/AI

The 500BXC22MEFCG412.5X35 is a radial lead aluminum electrolytic capacitor manufactured by Lingto Electronic Limited. It has a capacitance of 22µF with a tolerance of ±20% at 20°C and 120Hz. The capacitor operates within a temperature range of -25°C to +105°C and is rated for a maximum voltage of 500V DC. It features a load life of 8,000 to 12,000 hours at 105°C under specified conditions. The product is compliant with RoHS standards, making it suitable for environmentally conscious applications. This capacitor is particularly recommended for use in LED lighting power supply circuits.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500BXC22MEFCG412.5X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500BXC22MEFCG412.5X35-ND
Aluminum Electrolytic Capacitors 500BXC22MEFCG412.5X35-ND
22µF 500V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

22µF 500V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500BXC22MEFCG412.5X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500BXC22MEFCG412.5X35
Capacitors - Aluminum Electrolytic Capacitors 500BXC22MEFCG412.5X35
CAP ALUM 22UF 20% 500V RADIAL

CAP ALUM 22UF 20% 500V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 500BXC22MEFCG412.5X35 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
500BXC22MEFCG412.5X35
Aluminum Electrolytic Capacitors 500BXC22MEFCG412.5X35
CAP ALUM 22UF 20% 500V RADIAL

CAP ALUM 22UF 20% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 500BXC22MEFCG412.5X35-ND 500BXC22MEFCG412.5X35 500BXC22MEFCG412.5X35
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C762T200DJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details