Rubycon Corporation Aluminum - Polymer Capacitors 4SXE68M

Description
68µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-1647-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-1647-2-ND
Aluminum - Polymer Capacitors 1189-1647-2-ND
68µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

68µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1218352-4SXE68M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1218352-4SXE68M
Capacitors - Aluminum - Polymer Capacitors 1218352-4SXE68M
Win Source Part Number: 1218352-4SXE68M Category: Capacitors>Aluminum - Polymer Capacitors Series: PC-CON, SXE Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.075" (1.90mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 9mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1647-6,1189-164 7-2,1189-1647-1 Product Status: Obsolete Ripple Current @ High Frequency: 3 A @ 100 kHz

Win Source Part Number: 1218352-4SXE68M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: PC-CON, SXE
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 9mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-1647-6,1189-1647-2,1189-1647-1
Product Status: Obsolete
Ripple Current @ High Frequency: 3 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SXE68M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
4SXE68M
Capacitors - Aluminum - Polymer Capacitors 4SXE68M
CAP ALUM POLY 68UF 20% 4V SMD

CAP ALUM POLY 68UF 20% 4V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 4SXE68M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SXE68M
Aluminum - Polymer Capacitors 4SXE68M
CAP ALUM POLY 68UF 20% 4V SMD

CAP ALUM POLY 68UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1647-2-ND 1218352-4SXE68M 4SXE68M 4SXE68M
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details