100µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Win Source Part Number: 1217655-4SXE100M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: PC-CON, SXE
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 9mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-1644-2,1189-164
Product Status: Obsolete
Ripple Current @ High Frequency: 3 A @ 100 kHz
SOLID POLYMER ELECTROLYTIC CAPACITOR SMD ROHS COMPLIANT: YES
CAP ALUM POLY 100UF 20% 4V SMD
CAP ALUM POLY 100UF 20% 4V SMD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1644-2-ND | 1217655-4SXE100M | 38M4847 | 4SXE100M | 4SXE100M |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Solid Polymer Electrolytic Capacitor Smd Rohs Compliant Rubycon | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |