Rubycon Corporation 4V 169W Capacitor 4SXB68M

Description
2917 (7343METRIC) Pc-con Sxb 4V 68MUF ±20% 0.287LX0.169W 7.30MMX4.30MM Product overview: 4SXB68M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 169W. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 169W, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SXB68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2917 (7343METRIC) Pc-con Sxb 4V 68MUF ±20% 0.287LX0.169W 7.30MMX4.30MM Product overview: 4SXB68M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 169W. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 169W, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SXB68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 169W Capacitor
69-4SXB68M
4V 169W Capacitor 69-4SXB68M
2917 (7343METRIC) Pc-con Sxb 4V 68MUF ±20% 0.287LX0.169W 7.30MMX4.30MM Product overview: 4SXB68M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 169W. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 169W, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SXB68M can be used for catalog matching and distributor lookup.

2917 (7343METRIC) Pc-con Sxb 4V 68MUF ±20% 0.287LX0.169W 7.30MMX4.30MM Product overview: 4SXB68M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 169W. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 169W, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SXB68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 4SXB68M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SXB68M
Aluminum - Polymer Capacitors 4SXB68M
CAP ALUM POLY 68UF 20% 4V SMD

CAP ALUM POLY 68UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 69-4SXB68M 4SXB68M
Product Name 4V 169W Capacitor Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details