Rubycon Corporation Automotive 390uF 450V 1750mA Capacitor 450VXG390MEFCSN30X50

Description
Cap Aluminum Lytic 390uF 450V 20% (30 X 50mm) Snap-In 10mm 1750mA 5000h 105°C Automotive Bulk Product overview: 450VXG390MEFCSN30X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390uF, 450V, 1750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 390uF, 450V, 1750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXG390MEFCSN30 X50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 390uF 450V 20% (30 X 50mm) Snap-In 10mm 1750mA 5000h 105°C Automotive Bulk Product overview: 450VXG390MEFCSN30X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390uF, 450V, 1750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 390uF, 450V, 1750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXG390MEFCSN30 X50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 390uF 450V 1750mA Capacitor
58-450VXG390MEFCSN30X50
Automotive 390uF 450V 1750mA Capacitor 58-450VXG390MEFCSN30X50
Cap Aluminum Lytic 390uF 450V 20% (30 X 50mm) Snap-In 10mm 1750mA 5000h 105°C Automotive Bulk Product overview: 450VXG390MEFCSN30X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390uF, 450V, 1750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 390uF, 450V, 1750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXG390MEFCSN30 X50 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 390uF 450V 20% (30 X 50mm) Snap-In 10mm 1750mA 5000h 105°C Automotive Bulk Product overview: 450VXG390MEFCSN30X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390uF, 450V, 1750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 390uF, 450V, 1750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXG390MEFCSN30X50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-4145-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4145-ND
Aluminum Electrolytic Capacitors 1189-4145-ND
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450VXG390MEFCSN30X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450VXG390MEFCSN30X50
Capacitors - Aluminum Electrolytic Capacitors 450VXG390MEFCSN30X50
CAP ALUM 390UF 20% 450V SNAP

CAP ALUM 390UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-450VXG390MEFCSN30X50 1189-4145-ND 450VXG390MEFCSN30X50
Product Name Automotive 390uF 450V 1750mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details