Rubycon Corporation Aluminum Electrolytic Capacitors 450VXG220MEFCSN30X30

Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4013-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4013-ND
Aluminum Electrolytic Capacitors 1189-4013-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 220uF 450V 1100mA Capacitor
58-450VXG220MEFCSN30X30
Automotive 220uF 450V 1100mA Capacitor 58-450VXG220MEFCSN30X30
Cap Aluminum Lytic 220uF 450V 20% (30 X 30mm) Snap-In 10mm 1100mA 5000h 105°C Automotive Bulk Product overview: 450VXG220MEFCSN30X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 450V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 450V, 1100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXG220MEFCSN30 X30 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 450V 20% (30 X 30mm) Snap-In 10mm 1100mA 5000h 105°C Automotive Bulk Product overview: 450VXG220MEFCSN30X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 450V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 450V, 1100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXG220MEFCSN30X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrolytic Capacitor, Snap-In, Vxg Series, 220 F, 20%, 450 V, 30 Mm Rohs Compliant Rubycon - 25M3970 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Vxg Series, 220 F, 20%, 450 V, 30 Mm Rohs Compliant Rubycon
25M3970
Electrolytic Capacitor, Snap-In, Vxg Series, 220 F, 20%, 450 V, 30 Mm Rohs Compliant Rubycon 25M3970
Electrolytic Capacitor, Snap-in, VXG Series, 220 F, 20%, 450 V, 30 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, VXG Series, 220 F, 20%, 450 V, 30 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-4013-ND 58-450VXG220MEFCSN30X30 25M3970
Product Name Aluminum Electrolytic Capacitors Automotive 220uF 450V 1100mA Capacitor Electrolytic Capacitor, Snap-In, Vxg Series, 220 F, 20%, 450 V, 30 Mm Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitor - 101C483U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details