Rubycon Corporation Aluminum Electrolytic Capacitors 450VXG150MEFCSN30X25

Description
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2014-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2014-ND
Aluminum Electrolytic Capacitors 1189-2014-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, Vxg Series, 150 F, 20%, 450 V, 30 Mm Rohs Compliant Rubycon - 25M3969 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Vxg Series, 150 F, 20%, 450 V, 30 Mm Rohs Compliant Rubycon
25M3969
Electrolytic Capacitor, Snap-In, Vxg Series, 150 F, 20%, 450 V, 30 Mm Rohs Compliant Rubycon 25M3969
Electrolytic Capacitor, Snap-in, VXG Series, 150 F, 20%, 450 V, 30 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, VXG Series, 150 F, 20%, 450 V, 30 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elect, 150Uf, 450V, 20%, Radial; Capacitance Rubycon - 54T6672 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 150Uf, 450V, 20%, Radial; Capacitance Rubycon
54T6672
Capacitor Alum Elect, 150Uf, 450V, 20%, Radial; Capacitance Rubycon 54T6672
CAPACITOR ALUM ELECT, 150UF, 450V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 150UF, 450V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2014-ND 25M3969 54T6672
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Vxg Series, 150 F, 20%, 450 V, 30 Mm Rohs Compliant Rubycon Capacitor Alum Elect, 150Uf, 450V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Quick Connect, Snap-In
Applications General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713219 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details