Win Source Part Number: 1163975-450VXG100MEF
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: VXG
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 200
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.984" Dia (25.00mm)
Alternative Parts (Cross-Reference): 450VXG100MEFCSN 25X25;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Ripple Current @ Low Frequency: 860 mA @ 120 Hz
Ripple Current @ High Frequency: 1.204 A @ 10 kHz
Cap Aluminum Lytic 100uF 450V 20% (25 X 25mm) Snap-In 10mm 720mA 5000h 105°C Automotive Bulk Product overview: 450VXG100MEFCSN25X25
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
CAP ALUM 100UF 20% 450V SNAP
CAP ALUM 100UF 20% 450V SNAP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1163975-450VXG100MEFCSN25X25 | 58-450VXG100MEFCSN25X25 | 450VXG100MEFCSN25X25-ND | 450VXG100MEFCSN25X25 | 450VXG100MEFCSN25X25 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Automotive 100uF 450V 720mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 450 volts | 450 volts | 450 volts | 450 volts |