Rubycon Corporation Aluminum Electrolytic Capacitors 450USC330MEFCSN25X50

Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 450USC330MEFCSN25X50-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
450USC330MEFCSN25X50-ND
Aluminum Electrolytic Capacitors 450USC330MEFCSN25X50-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360673-450USC330MEFCSN25X50 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360673-450USC330MEFCSN25X50
Capacitors - Aluminum Electrolytic Capacitors 1360673-450USC330MEFCSN25X50
Win Source Part Number: 1360673-450USC330MEF CSN25X50 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: USC Package: Bulk Product Status: Not For New Designs Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 3000 Hrs @ 85°C Applications: General Purpose Ripple Current @ Low Frequency: 2.12 A @ 120 Hz Ripple Current @ High Frequency: 2.968 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.984" Dia (25.00mm) Height - Seated (Max): 2.047" (52.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360673-450USC330MEFCSN25X50
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: USC
Package: Bulk
Product Status: Not For New Designs
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 3000 Hrs @ 85°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.12 A @ 120 Hz
Ripple Current @ High Frequency: 2.968 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.984" Dia (25.00mm)
Height - Seated (Max): 2.047" (52.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Horn-Type Electrolytic Capacitors
450USC330MEFCSN25X50
Capacitors >> Horn-Type Electrolytic Capacitors 450USC330MEFCSN25X50
±20% 2.12A@120Hz 10mm 450V 330uF Plugin,D25xL50mm Horn-Type Electrolytic Capacitors ROHS

±20% 2.12A@120Hz 10mm 450V 330uF Plugin,D25xL50mm Horn-Type Electrolytic Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450USC330MEFCSN25X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450USC330MEFCSN25X50
Capacitors - Aluminum Electrolytic Capacitors 450USC330MEFCSN25X50
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 450USC330MEFCSN25X50-ND 1360673-450USC330MEFCSN25X50 450USC330MEFCSN25X50 450USC330MEFCSN25X50
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Horn-Type Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details