Rubycon Corporation 560uF 450V 3960mA Capacitor 450UFG560MBN35X55

Description
Cap Aluminum Lytic 560uF 450V 20% (35 X 55mm) Snap-In 3960mA 10000h 85°C Product overview: 450UFG560MBN35X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 3960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 3960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450UFG560MBN35X55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 560uF 450V 20% (35 X 55mm) Snap-In 3960mA 10000h 85°C Product overview: 450UFG560MBN35X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 3960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 3960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450UFG560MBN35X55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560uF 450V 3960mA Capacitor
58-450UFG560MBN35X55
560uF 450V 3960mA Capacitor 58-450UFG560MBN35X55
Cap Aluminum Lytic 560uF 450V 20% (35 X 55mm) Snap-In 3960mA 10000h 85°C Product overview: 450UFG560MBN35X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 3960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 3960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450UFG560MBN35X55 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 560uF 450V 20% (35 X 55mm) Snap-In 3960mA 10000h 85°C Product overview: 450UFG560MBN35X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 3960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 3960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450UFG560MBN35X55 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3577-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3577-ND
Aluminum Electrolytic Capacitors 1189-3577-ND
560µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 85°C

560µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450UFG560MBN35X55 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450UFG560MBN35X55
Capacitors - Aluminum Electrolytic Capacitors 450UFG560MBN35X55
CAP ALUM 560UF 20% 450V RADIAL

CAP ALUM 560UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-450UFG560MBN35X55 1189-3577-ND 450UFG560MBN35X55
Product Name 560uF 450V 3960mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5.60E8 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details