Cap Aluminum Lytic 82uF 450V 20% (18 X 30mm) Radial 7.5mm 650mA 12000h 105°C Bulk Product overview: 450TXW82MEFC18X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 450V, 650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 450V, 650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450TXW82MEFC18X30
82µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP ALUM 82UF 20% 450V RADIAL
CAP ALUM 82UF 20% 450V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 450V, 20%, RADIAL; Capacitance:82µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, TXW Series, 82 - F, - 20%, 450 V, 18 mm, Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-450TXW82MEFC18X30 | 1189-1391-ND | 450TXW82MEFC18X30 | 450TXW82MEFC18X30 | 39T8986 | 08X5077 |
| Product Name | 82uF 450V 650mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 82Uf, 450V, 20%, Radial; Capacitance Rubycon | Aluminium Electrolytic Capacitor, Txw Series, 82 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF |