Rubycon Corporation Aluminum Electrolytic Capacitors 450QXW68MEFC12.5X40

Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1384-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1384-ND
Aluminum Electrolytic Capacitors 1189-1384-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 68Uf, 450V, 20%, Radial; Capacitance Rubycon - 39T8976 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 450V, 20%, Radial; Capacitance Rubycon
39T8976
Aluminum Electrolytic Capacitor, 68Uf, 450V, 20%, Radial; Capacitance Rubycon 39T8976
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 450V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 450V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Qxw Series, 68 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0539 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Qxw Series, 68 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
01X0539
Aluminium Electrolytic Capacitor, Qxw Series, 68 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 01X0539
Aluminium Electrolytic Capacitor, QXW Series, 68 - F, - 20%, 450 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, QXW Series, 68 - F, - 20%, 450 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 450QXW68MEFC12.5X40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450QXW68MEFC12.5X40
Capacitors - Aluminum Electrolytic Capacitors 450QXW68MEFC12.5X40
CAP ALUM 68UF 20% 450V RADIAL

CAP ALUM 68UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1384-ND 39T8976 01X0539 450QXW68MEFC12.5X40
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 68Uf, 450V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Qxw Series, 68 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details