Rubycon Corporation Aluminum Electrolytic Capacitors 450QXW180MEFC18X45

Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1379-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1379-ND
Aluminum Electrolytic Capacitors 1189-1379-ND
180µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

180µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450QXW180MEFC18X45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450QXW180MEFC18X45
Capacitors - Aluminum Electrolytic Capacitors 450QXW180MEFC18X45
CAP ALUM 180UF 20% 450V RADIAL

CAP ALUM 180UF 20% 450V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Qxw Series, 180 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0534 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Qxw Series, 180 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
01X0534
Aluminium Electrolytic Capacitor, Qxw Series, 180 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 01X0534
Aluminium Electrolytic Capacitor, QXW Series, 180 - F, - 20%, 450 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, QXW Series, 180 - F, - 20%, 450 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1379-ND 450QXW180MEFC18X45 01X0534
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Qxw Series, 180 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details