Rubycon Corporation 12uF 450V 150mA Capacitor 450QXW12MEFR8X25

Description
Cap Aluminum Lytic 12uF 450V 20% (8 X 25mm) Radial 3.5mm 150mA 2000h 105°C Product overview: 450QXW12MEFR8X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uF, 450V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12uF, 450V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450QXW12MEFR8X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 12uF 450V 20% (8 X 25mm) Radial 3.5mm 150mA 2000h 105°C Product overview: 450QXW12MEFR8X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uF, 450V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12uF, 450V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450QXW12MEFR8X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12uF 450V 150mA Capacitor
58-450QXW12MEFR8X25
12uF 450V 150mA Capacitor 58-450QXW12MEFR8X25
Cap Aluminum Lytic 12uF 450V 20% (8 X 25mm) Radial 3.5mm 150mA 2000h 105°C Product overview: 450QXW12MEFR8X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uF, 450V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12uF, 450V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450QXW12MEFR8X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 12uF 450V 20% (8 X 25mm) Radial 3.5mm 150mA 2000h 105°C Product overview: 450QXW12MEFR8X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uF, 450V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12uF, 450V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450QXW12MEFR8X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3484-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3484-ND
Aluminum Electrolytic Capacitors 1189-3484-ND
12µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

12µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450QXW12MEFR8X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450QXW12MEFR8X25
Capacitors - Aluminum Electrolytic Capacitors 450QXW12MEFR8X25
CAP ALUM 12UF 20% 450V RADIAL

CAP ALUM 12UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-450QXW12MEFR8X25 1189-3484-ND 450QXW12MEFR8X25
Product Name 12uF 450V 150mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.20E7 microF 12 microF 12 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details