Rubycon Corporation Aluminum Electrolytic Capacitors 450NXG150MEFC25X35

Description
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 450NXG150MEFC25X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
450NXG150MEFC25X35-ND
Aluminum Electrolytic Capacitors 450NXG150MEFC25X35-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 10000 Hrs @ 105°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450NXG150MEFC25X35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450NXG150MEFC25X35
Capacitors - Aluminum Electrolytic Capacitors 450NXG150MEFC25X35
CAP ALUM 150UF 20% 450V SNAP

CAP ALUM 150UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 450NXG150MEFC25X35-ND 450NXG150MEFC25X35
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details