Rubycon Corporation 390uF 450V 1680mA Capacitor 450MXK390MEFCSN35X30

Description
Cap Aluminum Lytic 390uF 450V 20% (35 X 30mm) Snap-In 10mm 1680mA 3000h 105°C Product overview: 450MXK390MEFCSN35X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 450V, 1680mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 450V, 1680mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXK390MEFCSN35 X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 390uF 450V 20% (35 X 30mm) Snap-In 10mm 1680mA 3000h 105°C Product overview: 450MXK390MEFCSN35X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 450V, 1680mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 450V, 1680mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXK390MEFCSN35 X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
390uF 450V 1680mA Capacitor
58-450MXK390MEFCSN35X30
390uF 450V 1680mA Capacitor 58-450MXK390MEFCSN35X30
Cap Aluminum Lytic 390uF 450V 20% (35 X 30mm) Snap-In 10mm 1680mA 3000h 105°C Product overview: 450MXK390MEFCSN35X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 450V, 1680mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 450V, 1680mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXK390MEFCSN35 X30 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 390uF 450V 20% (35 X 30mm) Snap-In 10mm 1680mA 3000h 105°C Product overview: 450MXK390MEFCSN35X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 450V, 1680mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 450V, 1680mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXK390MEFCSN35X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2661-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2661-ND
Aluminum Electrolytic Capacitors 1189-2661-ND
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450MXK390MEFCSN35X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450MXK390MEFCSN35X30
Capacitors - Aluminum Electrolytic Capacitors 450MXK390MEFCSN35X30
CAP ALUM 390UF 20% 450V SNAP

CAP ALUM 390UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-450MXK390MEFCSN35X30 1189-2661-ND 450MXK390MEFCSN35X30
Product Name 390uF 450V 1680mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature 25 to 105 C (77 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.90E8 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details