Rubycon Corporation 680uF 450V 2100mA Capacitor 450MXH680MEFCSN35X50

Description
Cap Aluminum Lytic 680uF 450V 20% (35 X 50mm) Snap-In 10mm 2100mA 2000h 105°C Bulk Product overview: 450MXH680MEFCSN35X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 450V, 2100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 450V, 2100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXH680MEFCSN35 X50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 450V 20% (35 X 50mm) Snap-In 10mm 2100mA 2000h 105°C Bulk Product overview: 450MXH680MEFCSN35X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 450V, 2100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 450V, 2100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXH680MEFCSN35 X50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 450V 2100mA Capacitor
58-450MXH680MEFCSN35X50
680uF 450V 2100mA Capacitor 58-450MXH680MEFCSN35X50
Cap Aluminum Lytic 680uF 450V 20% (35 X 50mm) Snap-In 10mm 2100mA 2000h 105°C Bulk Product overview: 450MXH680MEFCSN35X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 450V, 2100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 450V, 2100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXH680MEFCSN35 X50 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 450V 20% (35 X 50mm) Snap-In 10mm 2100mA 2000h 105°C Bulk Product overview: 450MXH680MEFCSN35X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 450V, 2100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 450V, 2100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXH680MEFCSN35X50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-450MXH680MEFCSN35X50-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450MXH680MEFCSN35X50-ND
Aluminum Electrolytic Capacitors 1189-450MXH680MEFCSN35X50-ND
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 450MXH680MEFCSN35X50 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450MXH680MEFCSN35X50
Aluminum Electrolytic Capacitors 450MXH680MEFCSN35X50
CAP ALUM 680UF 20% 450V SNAP

CAP ALUM 680UF 20% 450V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450MXH680MEFCSN35X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450MXH680MEFCSN35X50
Capacitors - Aluminum Electrolytic Capacitors 450MXH680MEFCSN35X50
CAP ALUM 680UF 20% 450V SNAP

CAP ALUM 680UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-450MXH680MEFCSN35X50 1189-450MXH680MEFCSN35X50-ND 450MXH680MEFCSN35X50 450MXH680MEFCSN35X50
Product Name 680uF 450V 2100mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 2002-106MSR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details